BSI - BS EN 2549
Bolts, Normal Hexzgonal Head, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature)/ 315 Degree C
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 15 August 1995 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
June 30, 2006
Bolts, Normal Hexzgonal Head, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1 100 MPa (at Ambient Temperature)/ 315 Degrees C
A description is not available for this item.
BS EN 2549
August 15, 1995
Bolts, Normal Hexzgonal Head, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature)/ 315 Degree C
A description is not available for this item.