BSI - BS EN 2549

Bolts, Normal Hexzgonal Head, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1 100 MPa (at Ambient Temperature)/ 315 Degrees C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 30 June 2006
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS EN 2549
June 30, 2006
Bolts, Normal Hexzgonal Head, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1 100 MPa (at Ambient Temperature)/ 315 Degrees C
A description is not available for this item.
August 15, 1995
Bolts, Normal Hexzgonal Head, Close Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubricated - Classification: 1100 MPa (at Ambient Temperature)/ 315 Degree C
A description is not available for this item.

References

Advertisement