IEEE C57.12.34
Standard Requirements for Pad-Mounted, Compartmental-Type, Self-Cooled, Three-Phase Distribution Transformers (2500 kVA and Smaller) - High-Voltage: 34 500 GrdY/19 920 Volts and Below; Low-Voltage: 480 Volts and Below
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 23 September 2004 |
| Status: | inactive |
| Page Count: | 36 |
Document History
September 23, 2022
Requirements for Pad-Mounted, Compartmental-Type, Self-Cooled, Three-Phase Distribution Transformers, 10 MVA and Smaller; High-Voltage, 34.5 kV Nominal System Voltage and Below; Low-Voltage, 15 kV Nominal System Voltage and Below
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60 Hz, liquid-immersed, self-cooled,...
September 3, 2015
Requirements for Pad-Mounted, Compartmental-Type, Self-Cooled, Three-Phase Distribution Transformers, 10 MVA and Smaller; High-Voltage, 34.5 kV Nominal System Voltage and Below; Low-Voltage, 15 kV Nominal System Voltage and Below
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60 Hz, liquid-filled, self-cooled,...
September 23, 2004
Standard Requirements for Pad-Mounted, Compartmental-Type, Self-Cooled, Three-Phase Distribution Transformers (2500 kVA and Smaller) - High-Voltage: 34 500 GrdY/19 920 Volts and Below; Low-Voltage: 480 Volts and Below
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60 Hz, mineral-oil-immersed, self-cooled,...
IEEE C57.12.34
September 23, 2004
Standard Requirements for Pad-Mounted, Compartmental-Type, Self-Cooled, Three-Phase Distribution Transformers (2500 kVA and Smaller) - High-Voltage: 34 500 GrdY/19 920 Volts and Below; Low-Voltage: 480 Volts and Below
A description is not available for this item.