IEEE C57.12.34
Standard Requirements for Pad-Mounted, Compartmental-Type, Self-Cooled, Three-Phase Distribution Transformers (2500 kVA and Smaller) - High-Voltage: 34 500 GrdY/19 920 Volts and Below; Low-Voltage: 480 Volts and Below
| Organization: | IEEE |
| Publication Date: | 23 September 2004 |
| Status: | inactive |
| Page Count: | 38 |
scope:
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60 Hz, mineral-oil-immersed
NOTE-Refer to latest USA federal regulations concerning PCB contamination in transformers.1
1Notes in text, tables, and figures are given for information only and do not contain requirements needed to implement this standard.
Purpose
This standard is intended for use as a basis for determining performance, interchangeability, and safety of the equipment covered, and to assist in the proper selection of such equipment.
Document History