IEEE C57.12.34

Requirements for Pad-Mounted, Compartmental-Type, Self-Cooled, Three-Phase Distribution Transformers, 10 MVA and Smaller; High-Voltage, 34.5 kV Nominal System Voltage and Below; Low-Voltage, 15 kV Nominal System Voltage and Below

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 3 September 2015
Status: active
Page Count: 46
scope:

This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60 Hz, liquid-filled, self-cooled, pad-mounted, compartmental-type distribution transformers. These transformers are rated 10 MVA and smaller, with the high-voltage limit of 34.5 kV system nominal voltage and below, and with low-voltage limit of 15 kV system nominal voltage and below. These transformers are generally used for step-down purposes from an underground primary cable supply. This standard covers the connector, bushing, and terminal arrangements for radial or loop-feed systems. Either certain minimum dimensions or certain specific dimensions shall be specified. This standard does not cover the electrical and mechanical requirements of any accessory devices that may be supplied with the transformer.

Purpose

This standard is intended for use as a basis for determining performance, interchangeability, and safety of the equipment covered, and to assist in the proper selection of such equipment.

Document History

September 23, 2022
Requirements for Pad-Mounted, Compartmental-Type, Self-Cooled, Three-Phase Distribution Transformers, 10 MVA and Smaller; High-Voltage, 34.5 kV Nominal System Voltage and Below; Low-Voltage, 15 kV Nominal System Voltage and Below
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60 Hz, liquid-immersed, self-cooled,...
IEEE C57.12.34
September 3, 2015
Requirements for Pad-Mounted, Compartmental-Type, Self-Cooled, Three-Phase Distribution Transformers, 10 MVA and Smaller; High-Voltage, 34.5 kV Nominal System Voltage and Below; Low-Voltage, 15 kV Nominal System Voltage and Below
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60 Hz, liquid-filled, self-cooled,...
September 23, 2004
Standard Requirements for Pad-Mounted, Compartmental-Type, Self-Cooled, Three-Phase Distribution Transformers (2500 kVA and Smaller) - High-Voltage: 34 500 GrdY/19 920 Volts and Below; Low-Voltage: 480 Volts and Below
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of three-phase, 60 Hz, mineral-oil-immersed, self-cooled,...
September 23, 2004
Standard Requirements for Pad-Mounted, Compartmental-Type, Self-Cooled, Three-Phase Distribution Transformers (2500 kVA and Smaller) - High-Voltage: 34 500 GrdY/19 920 Volts and Below; Low-Voltage: 480 Volts and Below
A description is not available for this item.

References

Advertisement