DLA - SMD-5962-96798 REV D

MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL, VOLTAGE COMPARATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 3 March 2005
Status: inactive
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 4, 2019
MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL, VOLTAGE COMPARATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
May 6, 2013
MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
December 16, 2008
MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 3, 2008
MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-96798 REV D
March 3, 2005
MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 12, 2001
MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL, VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
December 6, 1999
MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL, VOLTAGE COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
November 4, 1996
MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL, VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
March 21, 1996
MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement