DLA - SMD-5962-96798

MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL, VOLTAGE COMPARATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 March 1996
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 LM119 High speed, dual, voltage comparator

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line H GDFP1-F10 or CDFP2-F10 10 Flat pack I MACY1-X10 10 Can

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Total supply voltage . . . . . . . . . . . . . . . . . . 36 V Output to negative supply voltage . . . . . . . . . . . . 36 V Ground to negative supply voltage . . . . . . . . . . . . 25 V Ground to positive supply voltage . . . . . . . . . . . . 18 V Differential input voltage . . . . . . . . . . . . . . . ±5 V Input voltage . . . . . . . . . . . . . . . . . . . . . . ±15 V 2/ Output short circuit duration . . . . . . . . . . . . . . 10 seconds Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation (PD) . . . . . . . . . . . . . 500 mW Lead temperature (soldering, 10 seconds) . . . . . . . . +300°C Junction temperature (TJ) . . . . . . . . . . . . . . . . +175°C Thermal resistance, junction-to-case (θJC): Case outline C . . . . . . . . . . . . . . . . . . . . 11°C/W Case outline H . . . . . . . . . . . . . . . . . . . . 12.3°C/W Case outline I . . . . . . . . . . . . . . . . . . . . 31°C/W Thermal resistance, junction to-ambient (θJA): Case outline C . . . . . . . . . . . . . . . . . . . . 94°C/W still air 52°C/W 500 LFPM Case outline H . . . . . . . . . . . . . . . . . . . . 215°C/W still air 132°C/W 500 LFPM Case outline I . . . . . . . . . . . . . . . . . . . . 162°C/W still air 88°C/W 500 LFPM

Ambient operating temperature range (TA) . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

October 4, 2019
MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL, VOLTAGE COMPARATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
May 6, 2013
MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
December 16, 2008
MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 3, 2008
MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 3, 2005
MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 12, 2001
MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL, VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
December 6, 1999
MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL, VOLTAGE COMPARATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
November 4, 1996
MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL, VOLTAGE COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-96798
March 21, 1996
MICROCIRCUIT, LINEAR, HIGH SPEED, DUAL, VOLTAGE COMPARATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement