ISO 11119-1

Gas Cylinders of Composite Construction - Specification and Test Methods - Part 1: Hoop Wrapped Composite Gas Cylinders

inactive
Buy Now
Organization: ISO
Publication Date: 15 May 2002
Status: inactive
Page Count: 36
ICS Code (Pressure vessels): 23.020.30

Document History

November 1, 2020
Gas cylinders — Design, construction and testing of refillable composite gas cylinders and tubes — Part 1: Hoop wrapped fibre reinforced composite gas cylinders and tubes up to 450 l
This document specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for: — type 2 composite...
August 1, 2012
Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 1: Hoop wrapped fibre reinforced composite gas cylinders and tubes up to 450
This part of ISO 11119 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. This part...
ISO 11119-1
May 15, 2002
Gas Cylinders of Composite Construction - Specification and Test Methods - Part 1: Hoop Wrapped Composite Gas Cylinders
A description is not available for this item.
Advertisement