ISO 11119-1

Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 1: Hoop wrapped fibre reinforced composite gas cylinders and tubes up to 450

inactive
Buy Now
Organization: ISO
Publication Date: 1 August 2012
Status: inactive
Page Count: 36
ICS Code (Pressure vessels): 23.020.30
scope:

This part of ISO 11119 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases.

This part of ISO 11119 applies to type 2 hoop wrapped cylinder or tube with a load-sharing metal liner and composite reinforcement on the cylindrical portion only.

This part of ISO 11119 is limited to cylinders and tubes with composite reinforcement of carbon fibre, aramid fibre or glass fibre (or a mixture thereof) within a matrix or steel wire to provide circumferential reinforcement.

Cylinders complying with this part of ISO 11119 have a minimum design life of 15 years.

This part of ISO 11119 does not address the design, fitting, and performance of removable protective sleeves.

NOTE ISO 11439[5] applies to cylinders intended for use as fuel containers on natural gas vehicles and ISO 11623[6] covers periodic inspection and re-testing of composite cylinders.

Document History

November 1, 2020
Gas cylinders — Design, construction and testing of refillable composite gas cylinders and tubes — Part 1: Hoop wrapped fibre reinforced composite gas cylinders and tubes up to 450 l
This document specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examination and testing at time of manufacture for: — type 2 composite...
ISO 11119-1
August 1, 2012
Gas cylinders - Refillable composite gas cylinders and tubes - Design, construction and testing - Part 1: Hoop wrapped fibre reinforced composite gas cylinders and tubes up to 450
This part of ISO 11119 specifies requirements for composite gas cylinders and tubes between 0,5 l and 450 l water capacity, for the storage and conveyance of compressed or liquefied gases. This part...
May 15, 2002
Gas Cylinders of Composite Construction - Specification and Test Methods - Part 1: Hoop Wrapped Composite Gas Cylinders
A description is not available for this item.

References

Advertisement