ISUZU ISD-C10-500
Prevailing Torque Type Hexagon Nuts (Hexavalent-Chromium Free)
| Organization: | ISUZU |
| Publication Date: | 27 September 2000 |
| Status: | inactive |
| Page Count: | 18 |
scope:
この規格は,主として自動車に使用するプリ
備考1. この規格で定める項目以外はすべ
2. この規格の中で用いる単位及び数値は
This standard covers self-locking nut(hereafter called "nut") which has prevailing torque portion mainly for automobile use and is finished with hexavalent-chromium free surface treatment.
(Remarks)
(1) All matters which are not established in this standard shall abide by ISD - C10 - 501 (Hexagon Nut).
(2) The units and figures used in this standard are based on International System of Units(SI). The units and figures in { } are based on conventional units shown for reference only.
Document History