DLA - SMD-5962-87567 REV E

MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-8 DECODER, LOW, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 17 August 1998
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL- PRF-38535, appendix A.

The complete PIN is as shown in the following example:

The Device(s) identify the circuit function as follows:

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line F GDFP2-F16 or CDFP3-F16 16 Flat package X CDFP4-F16 16 Flat-package 2 CQCC1-N20 20 Square chip carrier

The lead finish is as specified in MIL-PRF-38535, appendix A.

Supply voltage range(VEE)........................... −8.0 V dc to 0.0 V dc Input voltage range................................. −5.2 V dc to 0.0 V dc Storage temperature range........................... −65°C to +165° C Lead temperature (soldering 10 seconds)............. +300° C Junction temperature(TJ)............................ +165° C Maximum power dissipation(PD) ...................... 520 mW Thermal resistance, junction-to-case(ΘJC)........... See MIL-STD-1835

Supply voltage range(VEE)..................... −5.46 V dc minimum to −4.94 V dc maximum Supply voltage range(VCC)..................... −0.02 V dc to +0.02 V dc or +1.98 V dc to +2.02 V dc Ambient operating temperature range(TA)....... −55° C to + 125° C Minimum high level input voltage(VIH): TA = +25° C................................ −0.780 V dc TA = +125° C............................... −0.650 V dc TA = −55° C................................ −0.840 V dc Maximum low level input voltage(VIL).......... −1.950 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 25, 2023
MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-8 DECODER, LOW, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 9, 2018
MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-8 DECODER, LOW, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
April 10, 2006
MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-8 DECODER, LOW, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87567 REV E
August 17, 1998
MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-8 DECODER, LOW, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL- PRF-38535, appendix A. The complete PIN is as shown in the following...
February 4, 1998
MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-8 DECODER, LOW, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 26, 1993
MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-8 DECODER, LOW, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
January 10, 1992
MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-8 DECODER, LOW, MONOLITHIC SILICON
A description is not available for this item.
September 5, 1989
MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-8 DECODER, LOW, MONOLITHIC SILICON
A description is not available for this item.
July 16, 1987
MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-8 DECODER, LOW, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement