DLA - SMD-5962-87567 REV C

MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-8 DECODER, LOW, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 26 March 1993
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 10H561 Binary to 1-8 decoder (low)

The case outlines shall be as designated in appendix C of MIL-H-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-5 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range (VEE) - - - - - - - - - −8.0 V dc to 0.0 V dc Input voltage range - - - - - - - - - - - - −5.2 V dc to 9.0 V dc Storage temperature range - - - - - - - - - −65°C to +165 C Lead temperature (soldering, 10 seconds) - - +300°C Junction temperature (TJ)- - - - - - - - - - +165°C Maximum power dissipation (PD) - - - - - - - 520 mW Thermal resistance, Junction-to-case (θJC) - See MIL-N-38510, appendix C

Supply voltage range (VEE) - - - - - - - - - −5.46 V dc minimum to −4.94 V dc maximum Supply voltage range (VCC) - - - - - - - - - −0.02 V dc to +0.02 V dc or +1.98 V dc to +2.02 V dc Ambient operating temperature range (TA) - - −55°C to +125°C Minimum high level input voltage (VIH): TA = +25°C - - - - - - - - - - - - - - - - −0.780 V TA = +125°C- - - - - - - - - - - - - - - - −0.650 V TA = −55°C - - - - - - - - - - - - - - - - −0.840 V Maximum low level input voltage (VIL)- - - - −1.950 V

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform tile required function are not available... View More

Document History

September 25, 2023
MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-8 DECODER, LOW, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 9, 2018
MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-8 DECODER, LOW, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes
April 10, 2006
MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-8 DECODER, LOW, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 17, 1998
MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-8 DECODER, LOW, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL- PRF-38535, appendix A. The complete PIN is as shown in the following...
February 4, 1998
MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-8 DECODER, LOW, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87567 REV C
March 26, 1993
MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-8 DECODER, LOW, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
January 10, 1992
MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-8 DECODER, LOW, MONOLITHIC SILICON
A description is not available for this item.
September 5, 1989
MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-8 DECODER, LOW, MONOLITHIC SILICON
A description is not available for this item.
July 16, 1987
MICROCIRCUIT, DIGITAL, ECL, BINARY TO 1-8 DECODER, LOW, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement