ISO/IEC 9646-7
Information Technology - Open Systems Interconnection - Conformance Testing Methodology and Framework - Part 7: Implementation Conformance Statements
| Organization: | ISO |
| Publication Date: | 15 September 1995 |
| Status: | active |
| Page Count: | 68 |
| ICS Code (Open systems interconnection in general): | 35.100.01 |
scope:
This part of ISO/IEC 9646 gives guidance on the concepts of implementation Coiifomnce Statements (ICSs) and System Conformance Statements (SCSs) related to OS1 specifications aiid specifies reqiiiremeiits aiid gives guidance on the production of ICSs, ICs proformas, ICs templates aiid profile Reqiiiremeiits Lists (RLs).
This part of ISO/IEC 9646 specifies for these documents, the stnicture, the questions to be asked, the syntax and notation to be used and the semantics of the questions and expected answers.
No generic ICs template is provided because of the wide variety of OS1 specifications for which conformance requirements are stated. Nevertheless, this part of ISOJIEC 9646 specifies general requirements that are applicable to any OS1 specification.
Other than guidance on the relation between an ICs aiid Implementation extra Iiiformatioii for Testing (IXIT), requirements aid guidance on IXIT are outside the scope of this part of ISO/IEC 9646.
Document History