DS/HD 630.2.1 S2

Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Sections I to IV: Examples of types of standardized fuses for use by authorized persons

inactive
Organization: DS
Publication Date: 22 October 1997
Status: inactive
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

The following additional requirements apply to fuse-links having bolted connections. Such fuses have rated currents up to and including 1250 A and a rated voltages up to and including 690 V a.c. and up to and including 500 V d.c.

Document History

November 18, 2003
Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Sections I to VI: Examples of types of standardized fuses
These supplementary requirements apply to fuses for use by authorized persons. Fuses for use by authorized persons are generally designed to be used in installations where the fuse-links are...
May 22, 2003
Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Sections I to V: Examples of types of standardized fuses
The following additional requirements apply to fuses with: SECTION I and (IA) - (striker) fuse-links having blade contacts intended to be replaced by means of a device, such as a replacement handle...
January 17, 2002
Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Sections I to V: Examples of types of standardized fuses
The following additional requirements apply to fuses with: SECTION I and (IA) - (striker) fuse-links having blade contacts intended to be replaced by means of a device, such as a replacement handle...
January 16, 2002
Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Sections I to V: Examples of types of standardized fuses for use by authorized persons
The following additional requirements apply to fuses with: SECTION I and (IA) - (striker) fuse-links having blade contacts intended to be replaced by means of a device, such as a replacement handle....
DS/HD 630.2.1 S2
October 22, 1997
Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Sections I to IV: Examples of types of standardized fuses for use by authorized persons
The following additional requirements apply to fuse-links having bolted connections. Such fuses have rated currents up to and including 1250 A and a rated voltages up to and including 690 V a.c. and...
Advertisement