DS/HD 630.2.1 S3
Low-voltage fuses - Part 2-1: Supplementary requirements for fuses for use by authorized persons (fuses mainly for industrial application) - Sections I to V: Examples of types of standardized fuses for use by authorized persons
| Organization: | DS |
| Publication Date: | 16 January 2002 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
The following additional requirements apply to fuses with: SECTION I and (IA) - (striker) fuse-links having blade contacts intended to be replaced by means of a device, such as a replacement handle. Such fuses have rated currents up to and including 1250 A and a rated voltages up to and including 690 V a.c. or 440 V d.c. SECTION II - fuse-links having bolted connections. Such fuses have rated currents up to and including 1250 A and a rated voltages up to and including 690 V a.c. and up to and including 500 V d.c. SECTION III - fuse-links having cylindrical caps with or without striker. Such fuses have rated currents not exceeding 125 A and a rated voltages up to and including 690 V a.c. SECTION IV - fuse-links having offset blade contacts. Such fuses have rated currents up to and including 125 A and a rated voltages up to and including 400 V a.c. SECTION V - fuse-links having "gD" and "gN" characteristics. Such fuses have rated currents up to and including 60 A for cylindrical contacts, 600 A for blade/bolted connections and 6000 A for bolted connections. Rated voltage is a.c. 600 V and interrupting rating is 200 kA.
Document History