CSA CAN3-B78.1-M83
Technical Drawings - General Principles
| Organization: | CSA |
| Publication Date: | 1 January 1983 |
| Status: | inactive |
| Page Count: | 60 |
scope:
Scope and Introduction
This standard is intended to cover the field of technical drawing practice. It applies primarily to "end-product" drawings, which usually consist of detail drawings, and assembly or sub assembly drawings, but is not intended to fully cover other supplementary drawings such as check lists, schematic diagrams, electrical wiring diagrams, flow charts, installation drawings, and process drawings, nor pictorial drawings or building drawings.
For preparation of building drawings, see CSA Standard
CAN3-B78.3-M, Building Drawings; for preparation of
electrical/electroni
This Standard is based on the promise that drawings made in accordance with its requirements will be suitable for reproduction on by various modern processes, including microfilming, and shall meet the requirements of CGSB Standard CAN2-72.7-M, Drafting Requirements for Drawings to be Microfilmed.
All linear dimensions in this Standard are shown in millimetres (mm) unless otherwise indicated.
The contents of this Standard is equivalent to the contents of the International Standards.
Document History