ISO 2857

Ground Thread Taps for ISO Metric Threads of Tolerances 4H to 8H and 4G to 6G Coarse and Fine Pitches - Manufacturing Tolerances on the Threaded Portion

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 1973
Status: active
Page Count: 20
ICS Code (Taps and threading dies): 25.100.50
scope:

SCOPE AND FIELD OF APPLICATION

This International Standard specifies the manufacturing tolerances on the threaded portion of taps for producing the IS0 metric threads of tolerance classes 4H to 8H and 4G to 6G as defined in ISO/R 965/1 to III (excluding, consequently, classes 7G and 8G considered as usually produced with ground thread taps).

It is valid for the short taps specified in ISO/R 529 as well as for any other kind of ground thread taps with the same diameters and pitches.

The internal threads produced with those taps are conventionally designated by the simplified denomination of "nut" in agreement with the word used in ISO/R 965 for the general designation of all internal threads.

Annexes A and B give, for all threads with coarse and fine pitches, the manufacturing tolerances on the threaded portion of taps for the following classes of nuts

Document History

October 15, 1990
Ground Thread Taps for ISO Metric Threads of Tolerances 4H to 8H and 4G to 6G Coarse and Fine Pitches - Manufacturing Tolerances on the Threaded Portion TECHNICAL CORRIGENDUM 1
A description is not available for this item.
September 15, 1986
Ground Thread Taps for ISO Metric Threads of Tolerances 4H to 8H and 4G to 6G Coarse and Fine Pitches - Manufacturing Tolerances on the Threaded Portion Amendment 2
A description is not available for this item.
July 15, 1984
Ground Thread Taps for ISO Metric Threads of Tolerances 4H to 8H and 4G to 6G Coarse and Fine Pitches - Manufacturing Tolerances on the Threaded Portion Amendment 1
A description is not available for this item.
ISO 2857
December 1, 1973
Ground Thread Taps for ISO Metric Threads of Tolerances 4H to 8H and 4G to 6G Coarse and Fine Pitches - Manufacturing Tolerances on the Threaded Portion
SCOPE AND FIELD OF APPLICATION This International Standard specifies the manufacturing tolerances on the threaded portion of taps for producing the IS0 metric threads of tolerance classes 4H to 8H...

References

Advertisement