DLA - SMD-5962-89587 REV A
MICROCIRCUIT, LINEAR, 1.0 A, LOW DROPOUT 5 V VOLTAGE REGULATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 23 April 1993 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 LM2940-5.0 1.0 A, low dropout, 5 V regulator
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style U See figure I 3 T0-257, flange mounted package with isolated tab Y MBFM1-P2 2 Flange mounted
The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Input voltage (VIN): Survival voltage (≤100 ms) - - - - - - - - - - - 60 V dc Operational voltage - - - - - - - - - - - - - - 26 V dc Storage temperature range - - - - - - - - - - - - −65°C to +150°C Internal power dissipation (PD) - - - - - - - - - Internally limited Lead temperature (soldering, 10 seconds) - - - - - 300°C Junction temperature (TJ) - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (ΘJC) - - - - 3°C/W Thermal resistance, junction-to-ambient (ΘJA) - - 50°C/W
Ambient operating temperature range (TA) - - - - - −55°C to +125°C Output current (IO) - - - - - - - - - - - - - - - 1 A Input voltage (VIN) - - - - - - - - - - - - - - - 10 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History