DOD - SMD 5962-89587
MICROCIRCUIT, LINEAR, 1.0 A, LOW DROPOUT 5 V VOLTAGE REGULATOR, MONOLITHIC SILICON
inactive
Buy Now
| Organization: | DOD |
| Publication Date: | 22 April 2009 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History
September 8, 2023
MICROCIRCUIT, LINEAR, 1.0 A, LOW DROPOUT, 5 V, VOLTAGE REGULATOR, MONOLITHIC SILICON
Scope.
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
March 1, 2018
MICROCIRCUIT, LINEAR, 1.0 A, LOW DROPOUT 5 V VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
August 9, 2012
MICROCIRCUIT, LINEAR, 1.0 A, LOW DROPOUT 5 V VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 5, 2010
MICROCIRCUIT, LINEAR, 1.0 A, LOW DRPOOUT 5 V VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-89587
April 22, 2009
MICROCIRCUIT, LINEAR, 1.0 A, LOW DROPOUT 5 V VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 29, 2002
MICROCIRCUIT, LINEAR, 1.0 A, LOW DROPOUT 5 V VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
August 6, 1999
MICROCIRCUIT, LINEAR, 1.0 A, LOW DROPOUT 5 V VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 24, 1999
MICROCIRCUIT, LINEAR, 1.0 A, LOW DROPOUT 5 V VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 8, 1998
MICROCIRCUIT, LINEAR, 1.0 A, LOW DROPOUT 5 V VOLTAGE REGULATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
September 15, 1997
MICROCIRCUIT, LINEAR, 1.0 A, LOW DROPOUT 5 V VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
The complete PIN is as shown in the following...
March 29, 1996
MICROCIRCUIT, LINEAR, 1.0 A, LOW DROPOUT 5 V VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.
April 23, 1993
MICROCIRCUIT, LINEAR, 1.0 A, LOW DROPOUT 5 V VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
September 22, 1989
MICROCIRCUIT, LINEAR, 1.0 A, LOW DROPOUT 5 V VOLTAGE REGULATOR, MONOLITHIC SILICON
A description is not available for this item.