DLA - SMD-5962-89587 REV C
MICROCIRCUIT, LINEAR, 1.0 A, LOW DROPOUT 5 V VOLTAGE REGULATOR, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 15 September 1997 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
The complete PIN is as shown in the following example:
The device type(s) identify the circuit function as follows:
Device type Generic number Circuit function 01 LM2940-5.0 1.0 A, low dropout, 5 V regulator
The case outline(s) are as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line U See figure 1 3 TO-257, flange mounted package with isolated tab Y MBFM1-P2 2 Flange mounted
The lead finish is as specified in MIL-PRF-38535, appendix A.
Input voltage (VIN): Survival voltage (≤100 ms) . . . . . . . . . . . . . . 60 V dc Operational voltage . . . . . . . . . . . . . . . . .. 26 V dc Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Internal power dissipation (PD) . . . . . . . . . . . . . Internally limited Lead temperature (soldering, 10 seconds) . . . . . . . . 300°C Junction temperature (TJ) . . . . . . . . . . . . . . . . +150°C Thermal resistance, junction-to-case (θJC): Cases E . . . . . . . . . . . . . . . . . . . . . . . . 3°C/W Thermal resistance, junction-to-ambient (θJA): Case E . . . . . . . . . . . . . . . . . . . . . . . . 73°C/W Cases U and Y . . . . . . . . . . . . . . . . . . . . . 50°C/W
Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C Output current (IO) . . . . . . . . . . . . . . . . . . . 1 A Input voltage (VIN) . . . . . . . . . . . . . . . . . . . 10 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History