ETSI - PRETS 300 395-4
Radio Equipment and Systems (RES); Trans-European Trunked Radio (TETRA); Speech Codec for Full-Rate Traffic Channel; Part 4: Codec Conformance Testing
| Organization: | ETSI |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 23 |
scope:
The objective of this European Telecommunication Standard (ETS) is to define the conformance bounds for the TETRA speech and channel codec as deployed in the TETRA Speech Traffic Channel (TCH/S) channel type used in the TETRA Voice plus Data (V+D) equipment.
For the speech part of the TCH/S codec, the conformance testing (clause 7 of this ETS) consists of a bit-exact test where the reference is pre-computed and fixed.
For the TCH/S channel encoding a bit exact conformance test is also defined (see subclause 6.4).
For the TCH/S channel decoding, a non-bit exact test is employed with the specifications designed such that a sufficient quality of performance is met by the TETRA equipment (see subclause 6.3).
Document History