ETSI - PRETS 300 395-4

Radio Equipment and Systems (RES); Trans-European Trunked Radio (TETRA); Speech Codec for Full-Rate Traffic Channel; Part 4: Codec Conformance Testing

inactive
Organization: ETSI
Publication Date: 1 February 1997
Status: inactive
Page Count: 21
scope:

The objective of this European Telecommunication Standard (ETS) is to define the conformance bounds for the TETRA speech and channel codec as deployed in the TETRA Speech Traffic Channel (TCH/S) channel type used in the TETRA Voice plus Data (V+D) equipment.

For the speech part of the TCH/S codec, the conformance testing (clause 7 of this ETS) consists of a bit-exact test where the reference is pre-computed and fixed.

For the TCH/S channel encoding a bit exact conformance test is also defined.

For the TCH/S channel decoding, a non-bit exact test is employed with the specifications designed such that a sufficient quality of performance is met by the TETRA equipment.

Document History

June 1, 2005
Terrestrial Trunked Radio (TETRA); Speech codec for full-rate traffic channel; Part 4: Codec conformance testing
A description is not available for this item.
February 1, 2005
Terrestrial Trunked Radio (TETRA); Speech codec for full-rate traffic channel; Part 4: Codec conformance testing
The objective of the present document is to define the conformance bounds for the TETRA speech and channel codec as deployed in the TETRA Speech Traffic Channel (TCH/S) channel type used in the TETRA...
September 1, 2000
Terrestrial Trunked Radio (TETRA); Speech Codec for Full-Rate Traffic Channel; Part 4: Codec Conformance Testing
The objective of this ETS is to define the conformance bounds for the TETRA speech and channel codec as deployed in the TETRA Speech Traffic Channel (TCH/S) channel type used in the TETRA Voice plus...
February 1, 2000
Terrestrial Trunked Radio (TETRA); Speech Codec for Full-Rate Traffic Channel; Part 4: Codec Conformance Testing
The objective of this ETS is to define the conformance bounds for the TETRA speech and channel codec as deployed in the TETRA Speech Traffic Channel (TCH/S) channel type used in the TETRA Voice plus...
May 1, 1997
Radio Equipment and Systems (RES); Trans-European Trunked Radio (TETRA); Speech Codec for Full-Rate Traffic Channel; Part 4: Codec Conformance Testing
The objective of this European Telecommunication Standard (ETS) is to define the conformance bounds for the TETRA speech and channel codec as deployed in the TETRA Speech Traffic Channel (TCH/S)...
PRETS 300 395-4
February 1, 1997
Radio Equipment and Systems (RES); Trans-European Trunked Radio (TETRA); Speech Codec for Full-Rate Traffic Channel; Part 4: Codec Conformance Testing
The objective of this European Telecommunication Standard (ETS) is to define the conformance bounds for the TETRA speech and channel codec as deployed in the TETRA Speech Traffic Channel (TCH/S)...
January 1, 1996
Radio Equipment and Systems (RES); Trans-European Trunked Radio (TETRA); Speech Codec for Full-Rate Traffic Channel; Part 4: Codec Conformance Testing
The objective of this European Telecommunication Standard (ETS) is to define the conformance bounds for the TETRA speech and channel codec as deployed in the TETRA Speech Traffic Channel (TCH/S)...

References

Advertisement