NPFC - MIL-DTL-46077

ARMOR PLATE, TITANIUM ALLOY, WELDABLE

inactive
Buy Now
Organization: NPFC
Publication Date: 28 September 2006
Status: inactive
Page Count: 29
scope:

This specification covers a weldable wrought titanium alloy structural armor plate in nominal thicknesses from 0.125 - 4.0 inch, inclusive. Ballistic data requirements for nominal thicknesses of 0.125 to 0.249 inch, inclusive are not available for this Revision.

intended Use:

The armor specified herein is intended for use on combat vehicles. Class 1 is equivalent to material specified by previous revisions of MIL-A-46077, which is an Extra Low Interstitial (ELI) grade.... View More

Document History

Armor Plate, Titanium Alloy, Weldable
A description is not available for this item.
January 26, 2017
ARMOR PLATE, TITANIUM ALLOY, WELDABLE
The armor specified herein is intended for use on combat vehicles. Class 1 is equivalent to material specified by previous revisions of MIL-A-46077, which is an Extra Low Interstitial (ELI) grade....
MIL-DTL-46077
September 28, 2006
ARMOR PLATE, TITANIUM ALLOY, WELDABLE
The armor specified herein is intended for use on combat vehicles. Class 1 is equivalent to material specified by previous revisions of MIL-A-46077, which is an Extra Low Interstitial (ELI) grade....
November 7, 2003
ARMOR PLATE, TITANIUM ALLOY, WELDABLE
A description is not available for this item.
December 29, 1998
ARMOR PLATE, TITANIUM ALLOY, WELDABLE
The armor specified by this specification is military unique. It is intended for use on combat vehicles. Class 1 is equivalent to material specified by previous revisions of MIL-A-46077, which is an...
May 16, 1994
ARMOR PLATE, TITANIUM ALLOY, WELDABLE
This specification covers a weldable wrought titanium alloy armor plate in the mill annealed condition. The nominal thicknesses of armor plate covered by this specification are one-quarter to two...
April 28, 1978
ARMOR PLATE, TITANIUM ALLOY, WELDABLE
A description is not available for this item.
April 14, 1977
ARMOR PLATE, TITANIUM ALLOY, WELDABLE
A description is not available for this item.
July 15, 1975
ARMOR PLATE, TITANIUM ALLOY, WELDABLE
A description is not available for this item.
June 28, 1968
ARMOR PLATE, TITANIUM ALLOY, WELDABLE
A description is not available for this item.
September 23, 1964
ARMOR PLATE, TITANIUM ALLOY, WELDABLE
A description is not available for this item.

References

Advertisement