DLA - SMD-5962-93182
MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 7 June 1993 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S, and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 TLC2274 Rail-to-rail quad operational amplifiers
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line 2 CQCC1-N20 20 Square leadless chip carrier
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage +VDD 1/ . . . . . . . . . . . . . . . . . +8 V dc Supply voltage −VDD 1/ . . . . . . . . . . . . . . . . . −8 V dc Differential input voltage 2/ . . . . . . . . . . . . . ±16 V Input voltage range (VIN) (any input) 2/ . . . . . . . . ±8 V Input current (IIN) (each input) . . . . . . . . . . . . ±5 mA Output current (IOUT) (each output) . . . . . . . . . . ±50 mA Total current into +VDD terminal . . . . . . . . . . . ±50 mA Total current out −VDD terminal . . . . . . . . . . . . . ±50 mA Duration of short circuit current at (or below) +25°C 3/ Unlimited Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Terminal temperature for 60 seconds: Case 2 package . . . . . . . . . . . . . . . . . . . . +260°C Lead temperature, soldering 6 mm (1/16 inch) from case for 60 seconds: Case C . . . . . . . . . . . . . . . . . . . . . . . . +300°C Power dissipation (PD): Case C 4/ . . . . . . . . . . . . . . . . . . . . . . 1375 mW Case 2 4/ . . . . . . . . . . . . . . . . . . . . . . 1375 mW Thermal resistance, junction-to-case (ΘJC) . . . . . . See MIL-STD-1835
Supply voltage range (±VDD) . . . . . . . . . . . . ±2.2 V dc minimum, ±8 V dc maximum Input voltage range (VIN) . . . . . . . . . . . . . . −VDD minimum, +VDD − 1.5 V dc maximum Common-mode input voltage range (VIC) . . . . . . . . −VDD minimum, +VDD − 1.5 V dc maximum Ambient operating free-air temperature (TA ). . . . . −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History