DLA - SMD-5962-93182 REV B

MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 February 1996
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 TLC2274 Rail-to-rail, quad, operational amplifier 02 TLC2274A Rail-to-rail, quad, operational amplifier with enhanced VIO

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line D GDFP1-F14 or CDFP2-F14 14 Flat pack 2 CQCC1-N20 20 Square leadless chip carrier

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage range (+VDD) . . . . . . . . . . . . . . +8 V dc Supply voltage range (−VDD) . . . . . . . . . . . . . . −8 V dc Differential input voltage (VID) . . . . . . . . . . . . ±16 V 3/ Input voltage range (VIN) (any input) . . . . . . . . . ±8 V Input current, each input (IIN) . . . . . . . . . . . . ±5.0 mA Output current (IOUT) (each output) . . . . . . . . . . ±50.0 mA Total current into +VDD terminal . . . . . . . . . . . . ±50.0 mA Total current out of −VDD terminal . . . . . . . . . . . ±50.0 mA Duration of short-circuit current at or below +25°C . . Unlimited 4/ Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Terminal temperature for 60 seconds: Case 2 . . . . . . . . . . . . . . . . . . . . . . . . +260°C Lead temperature, soldering 6 mm (1/16 inch) from case for 60 seconds (Cases C and D) . . . . . . . . . . . . +300°C Maximum power dissipation (PD): 5/ Cases C and 2 . . . . . . . . . . . . . . . . . . . . 1375 mW Case D . . . . . . . . . . . . . . . . . . . . . . . 680 mW Thermal resistance, junction-to-case (θJC) . . . . . . . See MIL-STD-1835

Supply voltage (±VDD) . . . . . . . . . . . . . . . . . ±2.2 V dc minimum, ±8.0 V dc maximum Input voltage range (VIN) . . . . . . . . . . . . . . . −VDD minimum, +VDD − 1.5 V dc maximum Common-mode input voltage (VIC) . . . . . . . . . . . . −VDD minimum, +VDD − 1.5 V dc maximum Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

May 10, 2022
MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
May 4, 2011
MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, QUAD, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
January 8, 2004
MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
September 6, 2000
MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-93182 REV B
February 2, 1996
MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 28, 1995
MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
June 7, 1993
MICROCIRCUIT, LINEAR, RAIL-TO-RAIL, QUAD OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement