DLA - SMD-5962-88721 REV E

MICROCIRCUIT, LINEAR, DUAL, LOW NOISE, OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 21 December 2006
Status: inactive
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 22, 2021
MICROCIRCUIT, LINEAR, DUAL, LOW NOISE, OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
December 16, 2015
MICROCIRCUIT, LINEAR, DUAL, LOW NOISE, OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
January 9, 2013
MICROCIRCUIT, LINEAR, DUAL, LOW NOISE, OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-88721 REV E
December 21, 2006
MICROCIRCUIT, LINEAR, DUAL, LOW NOISE, OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
November 9, 2005
MICROCIRCUIT, LINEAR, DUAL, LOW NOISE, OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 21, 2003
MICROCIRCUIT, LINEAR, DUAL, LOW NOISE, OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
A description is not available for this item.
October 5, 2000
MICROCIRCUIT, LINEAR, DUAL, LOW NOISE, OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 13, 2000
MICROCIRCUIT, LINEAR, DUAL, LOW NOISE, OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 17, 1988
MICROCIRCUIT, LINEAR, DUAL, LOW NOISE, OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement