DLA - SMD-5962-88721
MICROCIRCUIT, LINEAR, DUAL, LOW NOISE, OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 17 October 1988 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 OP-270A Dual, low-noise, precision, operational amplifier 02 OP-271A Dual, low-noise, high-speed, operational amplifier
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package 2 C-2 (20 terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage (VS)- - - - - - - - - - - - - - - - - ±18 V Differential input voltage 1/- - - - - - - - - - - - ±1 V Differential input current 1/- - - - - - - - - - - - ±25 mA Input voltage- - - - - - - - - - - - - - - - - - - - Supply voltage Output short-circuit - - - - - - - - - - - - - - - - Continuous Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 60 seconds) - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - +150°C Thermal resistance (θJC) - - - - - - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance (θJA): Case P - - - - - - - - - - - - - - - - - - - - - - 45°C/W Case 2 - - - - - - - - - - - - - - - - - - - - - - 35°C/W
Supply voltage (VS)- - - - - - - - - - - - - - - - - ±15 V Source resistance (RS) - - - - - - - - - - - - - - - 50Ω Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History