DLA - SMD-5962-93177 REV A
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 16K X 9 PARALLEL FIFO, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 30 September 1993 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class 0 microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number 1/ Circuit function Access time 01 7206 16K × 9 parallel CMOS FIFO 50 ns 02 7206 16K × 9 parallel CMOS FIFO 30 ns 03 7206 16x × 9 parallel CMOS FIFO 20 ns
The device class designator shall be a single letter identifying the product assurance level (see 6.6 herein) as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X GDIP1-T28 or CDIP2-T28 28 Dual-in-line Y CQCC1-N32 32 Rectangular leadless chip carrier
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "XI" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, 8, and C are considered acceptable and interchangeable without preference.
Supply voltage range . . . . . . . . . . . . . . . . . . −0.5 V dc to +7.0 V dc DC output current . . . . . . . . . . . . . . . . . . . 50 mA Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation (PD) . . . . . . . . . . . . . 2.0 w Lead temperature soldering, 10 seconds) . . . . . . . . +260°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . . +150°C 3/
Supply voltage range (VCC) . . . . . . . . . . . . . . 4.5 V dc to 5.5 V dc Minimum high level input Voltage (VIH) . . . . . . . . 2.2 V dc 4/ Maximum low level input Voltage (VIL) . . . . . . . . . 0.8 V dc 5/ Case operating temperature range (TC) . . . . . . . . . −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . 6/ percent
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History