NPFC - MIL-S-19500/607

SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL AND P-CHANNEL, SILICON, TYPE 2N7337 JANTX, JANTXV, JANS, AND JANC

inactive
Buy Now
Organization: NPFC
Publication Date: 1 September 1992
Status: inactive
Page Count: 17
scope:

This specification covers the detail requirements for N-channel, and P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels of product assurance are provided for each device type as specified in MIL-S-19500, with avalanche energy ratings (EAS and EAR) and maximum avalanche current (IAR). One level of product assurance for die (element evaluation).

See figure 1 (M0-036AB), see figure 2 for JANC die dimensions.

Maximum ratings (TA = +25°C, unless otherwise specified). Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Electronics Supply Center ATTN: DESC-ECT, 1507 Wilmington Pike, Dayton, OH 45444-5280, using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL AND P-CHANNEL, SILICON, TYPE 2N7337 JAN, JANTX, JANTXV, JANS, AND JANHC
A description is not available for this item.
May 24, 2016
Semiconductor Device, Field Effect Transistors, N-Channel and PChannel, Silicon, Type 2N7337 JAN, JANTX, JANTXV, JANS, and JANHC
A description is not available for this item.
July 14, 2011
Semiconductor Device, Field Effect Transistors, N-Channel and PChannel, Silicon, Type 2N7337 JAN, JANTX, JANTXV, JANS, and JANHC
This specification covers the performance requirements for N-channel, and P-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each device type as...
August 6, 2004
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL AND P-CHANNEL, SILICON, TYPE 2N7337 JAN, JANTX, JANTXV, JANS, AND JANHC
This specification covers the performance requirements for N-channel, and P-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each device type as...
November 22, 2002
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL AND P-CHANNEL, SILICON, TYPE 2N7337 JAN, JANTX, JANTXV, JANS, AND JANHC
A description is not available for this item.
February 11, 1998
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL AND P-CHANNEL, SILICON, TYPE 2N7337 JANTX, JANTXV, JANS, AND JANC
This specification covers the performance requirements for N-channel, and P-channel, enhancement-mode, MOSFET, power transistor. Three levels of product assurance are provided for each device type as...
January 8, 1993
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL AND P-CHANNEL, SILICON, TYPE 2N7337 JANTX, JANTXV, JANS, AND JANC
A description is not available for this item.
MIL-S-19500/607
September 1, 1992
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL AND P-CHANNEL, SILICON, TYPE 2N7337 JANTX, JANTXV, JANS, AND JANC
This specification covers the detail requirements for N-channel, and P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels...

References

Advertisement