NPFC - MIL-PRF-19500/607
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL AND P-CHANNEL, SILICON, TYPE 2N7337 JANTX, JANTXV, JANS, AND JANC
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 11 February 1998 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This specification covers the performance requirements for N-channel, and P-channel, enhancement-mode, MOSFET, power transistor. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy ratings (EAS and EAR) and maximum avalanche current (IAR). One level of product assurance for die (element evaluation).
Document History
July 23, 2021
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL AND P-CHANNEL, SILICON, TYPE 2N7337 JAN, JANTX, JANTXV, JANS, AND JANHC
A description is not available for this item.
May 24, 2016
Semiconductor Device, Field Effect Transistors, N-Channel and PChannel, Silicon, Type 2N7337 JAN, JANTX, JANTXV, JANS, and JANHC
A description is not available for this item.
July 14, 2011
Semiconductor Device, Field Effect Transistors, N-Channel and PChannel, Silicon, Type 2N7337 JAN, JANTX, JANTXV, JANS, and JANHC
This specification covers the performance requirements for N-channel, and P-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each device type as...
August 6, 2004
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL AND P-CHANNEL, SILICON, TYPE 2N7337 JAN, JANTX, JANTXV, JANS, AND JANHC
This specification covers the performance requirements for N-channel, and P-channel, enhancement-mode, MOSFET, power transistor. Four levels of product assurance are provided for each device type as...
November 22, 2002
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL AND P-CHANNEL, SILICON, TYPE 2N7337 JAN, JANTX, JANTXV, JANS, AND JANHC
A description is not available for this item.
MIL-PRF-19500/607
February 11, 1998
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL AND P-CHANNEL, SILICON, TYPE 2N7337 JANTX, JANTXV, JANS, AND JANC
This specification covers the performance requirements for N-channel, and P-channel, enhancement-mode, MOSFET, power transistor. Three levels of product assurance are provided for each device type as...
January 8, 1993
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL AND P-CHANNEL, SILICON, TYPE 2N7337 JANTX, JANTXV, JANS, AND JANC
A description is not available for this item.
September 1, 1992
SEMICONDUCTOR DEVICE, FIELD EFFECT TRANSISTORS, N-CHANNEL AND P-CHANNEL, SILICON, TYPE 2N7337 JANTX, JANTXV, JANS, AND JANC
This specification covers the detail requirements for N-channel, and P-channel, enhancement-mode, MOSFET, power transistor intended for use in high density power switching applications. Three levels...