DLA - SMD-5962-87619 REV D

MICROCIRCUIT, LINEAR, POWER DRIVER, DUAL CHANNEL, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 2 April 1993
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 UC1707 Dual-channel power driver

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, ¼" × ⅞") dual-in-line package

Supply voltage (VIN) - - - - - - - - - - - - - - - - +40 V dc Collector supply voltage (VC) - - - - - - - - - - - - +40 V dc Output current (each output, source or sink): Steady state - - - - - - - - - - - - - - - - - - - ±500 mA Peak transient - - - - - - - - - - - - - - - - - - ±1.0 A Capacitive discharge energy - - - - - - - - - - - - 15 µJ Digital inputs 2/ - - - - - - - - - - - - - - - - - +5.5 V dc Analog stop inputs - - - - - - - - - - - - - - - - - VIN V dc Power dissipation (PD): TA = +25°C - - - - - - - - - - - - - - - - - - - - 1 W 3/ TC = +25°C - - - - - - - - - - - - - - - - - - - - 2 W 4/ Storage temperature range (TS) - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C

Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 1, 2016
MICROCIRCUIT, LINEAR, POWER DRIVER, DUAL CHANNEL, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
March 22, 2011
MICROCIRCUIT, LINEAR, POWER DRIVER, DUAL CHANNEL, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...
November 7, 2002
MICROCIRCUIT, LINEAR, POWER DRIVER, DUAL CHANNEL, MONOLITHIC SILICON
A description is not available for this item.
February 23, 1999
MICROCIRCUIT, LINEAR, POWER DRIVER, DUAL CHANNEL, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and nontraditional performance environment...
September 30, 1997
MICROCIRCUIT, LINEAR, POWER DRIVER, DUAL CHANNEL, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V), and nontraditional performance environment...
SMD-5962-87619 REV D
April 2, 1993
MICROCIRCUIT, LINEAR, POWER DRIVER, DUAL CHANNEL, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 10, 1992
MICROCIRCUIT, LINEAR, POWER DRIVER, DUAL CHANNEL, MONOLITHIC SILICON
A description is not available for this item.
November 27, 1991
MICROCIRCUIT, LINEAR, POWER DRIVER, DUAL CHANNEL, MONOLITHIC SILICON
A description is not available for this item.
December 10, 1987
MICROCIRCUIT, LINEAR, POWER DRIVER, DUAL CHANNEL, MONOLITHIC SILICON
A description is not available for this item.
July 13, 1987
MICROCIRCUIT, LINEAR, POWER DRIVER, DUAL CHANNEL, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement