ASTM International - ASTM B36/B36M-13

Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2013
Status: inactive
Page Count: 9
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys:2

Copper Alloy
UNS No.
Previous
Trade Name
Nominal Composition
Copper, % Zinc, %
       
C21000 Gilding, 95 % 95 5
C22000 Commerical Bronze, 90 % 90 10
C22600 Jewerly Bronze, 87

1/2 %

87.5 12.5
C23000 Red Brass, 85 % 85 15
C24000 Low Brass, 80 % 80 20
C26000 Cartridge Brass, 70 % 70 30
C26800 Yellow Brass, 66 % 66 34
C27200 … 63 37
C28000 Muntz Metal, 60 % 60 40

1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification establishes the requirements brass plates, sheets, strips, and rolled bars made from UNS C21000, C22000, C22600, C23000, C24000, C26000, C26800, C27200, or C28000. Plates are... View More

Document History

October 1, 2023
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
1.1 This specification establishes the requirements for brass (copper-zinc alloy) plate, sheet, strip, and rolled bar of the following alloys: Copper Alloy UNS No. Type of Metal C21000 Gilding...
October 1, 2018
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys:2 Copper Alloy UNS No. Previous Trade Name Nominal Composition Copper,...
ASTM B36/B36M-13
October 1, 2013
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys:2 Copper Alloy UNS No. Previous Trade Name Nominal Composition Copper,...
October 1, 2008
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys: Copper Alloy UNS No. Previous Trade Name Nominal Composition Copper,...
April 1, 2008
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys: Copper Alloy UNS No. Previous Trade Name Nominal Composition Copper,...
February 1, 2006
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys: Copper AlloyUNS No. PreviousTrade Name Nominal Composition Copper, % Zinc,...
April 10, 2001
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys: Nominal Composition Copper Alloy Previously Used Copper, % Zinc, % UNS...
April 10, 2001
Standard Specification for Brass Plate, Sheet, Strip, And Rolled Bar
1.1 This specification establishes the requirements for brass plate, sheet, strip, and rolled bar of the following alloys: Nominal Composition Copper Alloy Previously Used Copper, % Zinc, % UNS...
Advertisement