JSA - JIS Z 2245

Rockwell Hardness Test - Test Method

inactive
Buy Now
Organization: JSA
Publication Date: 20 December 1998
Status: inactive
Page Count: 12

Document History

April 20, 2021
Rockwell hardness test — Test method
This Standard specifies the method for Rockwell regular hardness and Rockwell superficial hardness tests for metallic materials, and is applicable to stationary and portable hardness testing...
February 22, 2016
Rockwell hardness test-Test method
This Standard specifies the method for Rockwell regular and Rockwell superficial hardness tests for metallic materials and is applicable to stationary and portable hardness testing machines For...
September 20, 2011
Rockwell hardness test-Test method
This Standard specifies the method for Rockwell and Rockwell superficial hardness tests (scales and fields of application are as given in table 1) for metallic materials. NOTE 1 In ISO 6508-1, the...
February 20, 2005
Rockwell Hardness Test - Test Method
This Standard specifies the method for Rockwell and Rockwell superficial hardness tests (scales and fields of application are in accordance with table i) for metallic materials. For specific...
JIS Z 2245
December 20, 1998
Rockwell Hardness Test - Test Method
A description is not available for this item.
January 1, 1992
Method of Rockwell and Rockwell Superficial Hardness Test
A description is not available for this item.
Advertisement