JSA - JIS Z 2245

Rockwell Hardness Test - Test Method

inactive
Buy Now
Organization: JSA
Publication Date: 20 February 2005
Status: inactive
Page Count: 30
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This Standard specifies the method for Rockwell and Rockwell superficial hardness tests (scales and fields of application are in accordance with table i) for metallic materials.

For specific materials and/or products such as hardmetals, other specific International Standards apply (for instance, ISO 3738-1 and IS0 4498-1).

Remarks 1 For certain materials, the fields of application may be narrower than those indicated.

2 The International Standard corresponding to this Standard is as follows.

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21.

IS0 6508-1 : 1999 Metallic materials-Rockwell hardness test-Part 1: Test method (scales A, B, C, D, E, F, G, H, K, N, T) (MOD)

Document History

April 20, 2021
Rockwell hardness test — Test method
This Standard specifies the method for Rockwell regular hardness and Rockwell superficial hardness tests for metallic materials, and is applicable to stationary and portable hardness testing...
February 22, 2016
Rockwell hardness test-Test method
This Standard specifies the method for Rockwell regular and Rockwell superficial hardness tests for metallic materials and is applicable to stationary and portable hardness testing machines For...
September 20, 2011
Rockwell hardness test-Test method
This Standard specifies the method for Rockwell and Rockwell superficial hardness tests (scales and fields of application are as given in table 1) for metallic materials. NOTE 1 In ISO 6508-1, the...
JIS Z 2245
February 20, 2005
Rockwell Hardness Test - Test Method
This Standard specifies the method for Rockwell and Rockwell superficial hardness tests (scales and fields of application are in accordance with table i) for metallic materials. For specific...
December 20, 1998
Rockwell Hardness Test - Test Method
A description is not available for this item.
January 1, 1992
Method of Rockwell and Rockwell Superficial Hardness Test
A description is not available for this item.

References

Advertisement