MODUK - DEF STAN 80-19

Cleaning Compound, Solvent, Hot Bath Type, for Metal (Cresylic Acid/Ortho-Dichlorobenzene)

inactive
Organization: MODUK
Publication Date: 1 December 1989
Status: inactive
Page Count: 18
scope:

This Standard relates to an emulsifiable blend of cresylic acid and ortho-dichlorobenzene suitable for use in the removal of organic contaminants and organic protective films, and for assisting in the removal of hard carbonaceous deposits from metal surfaces. The cresylic acid and ortho-dichlorobenzene mixture is suitable for use in a bath with a 50 mm water seal, and may be heated to a working temperature not exceeding 90°C.

Document History

January 1, 1994
Cleaning Compound, Solvent, Hot Bath Type, for Metal (Cresylic Acid/Ortho-Dichlorobenzene)
This Standard relates to an emulsifiable blend of cresylic acid and ortho-dichlorobenzene suitable for use in the removal of organic contaminants and organic protective films, and for assisting in...
DEF STAN 80-19
December 1, 1989
Cleaning Compound, Solvent, Hot Bath Type, for Metal (Cresylic Acid/Ortho-Dichlorobenzene)
This Standard relates to an emulsifiable blend of cresylic acid and ortho-dichlorobenzene suitable for use in the removal of organic contaminants and organic protective films, and for assisting in...
January 1, 1989
Cleaning Compound, Solvent, Hot Bath Type, for Metal (Cresylic Acid/Ortho-Dichlorobenzene)
This Standard relates to an emulsifiable blend of cresylic acid and ortho-dichlorobenzene suitable for use in the removal of organic contaminants and organic protective films, and for assisting in...

References

Advertisement