DLA - SMD-5962-93090 REV A

MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER

inactive
Organization: DLA
Publication Date: 23 October 1997
Status: inactive
Page Count: 14
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Micro circuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 1, 2021
MICROCIRCUIT, HYBRID, LINEAR, ±15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
October 3, 2016
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 3, 2009
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 6, 2007
MICROCIRCUIT, HYBRID, LINEAR, ±15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 18, 2005
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 10, 2001
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
July 12, 1999
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
SMD-5962-93090 REV A
October 23, 1997
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
December 6, 1993
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement