DLA - SMD-5962-93090 REV C
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
inactive
| Organization: | DLA |
| Publication Date: | 10 July 2001 |
| Status: | inactive |
| Page Count: | 16 |
Document History
December 1, 2021
MICROCIRCUIT, HYBRID, LINEAR, ±15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
Scope.
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
October 3, 2016
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
September 3, 2009
MICROCIRCUIT, HYBRID, LINEAR, PLUS OR MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 6, 2007
MICROCIRCUIT, HYBRID, LINEAR, ±15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 18, 2005
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-93090 REV C
July 10, 2001
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
A description is not available for this item.
July 12, 1999
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
October 23, 1997
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
December 6, 1993
MICROCIRCUIT, HYBRID, LINEAR, PLUS/MINUS 15 VOLT, DUAL CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...