DLA - SMD-5962-90864 REV A

MICROCIRCUIT, DIGITAL, HCMOS MULTIFUNCTION PERIPHERAL, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 25 October 1993
Status: active
Page Count: 31
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Frequency Circuit function 01 68C901B-4 4.0 MHz HCMOS multifunction peripheral 02 68C901B-5 5.0 MHz HCMOS multifunction peripheral 03 68C901B-8 8.0 MHz HCMOS multifunction peripheral

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style x GDIP1-T48 or CDIP2-T48 48 Dual-in-Line y COCC1-N52 52 Leadless chip carrier z CMGA15-P68 68 Pin grid array 1/ u See figure 1 52 Leaded chip carrier

The Lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish Letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range, referenced to ground (VCC) . . . . . . . . −0.3 V dc to +7.0 V dc Input voltage . . . . . . . . . . . . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc Storage temperature range . . . . . . . . . . . . . . . . . . . −55°C to 150°C Maximum power dissipation (PD) . . . . . . . . . . . . . . . . . 55 mW Lead temperature (soldering, 10 seconds) . . . . . . . . . . . . +270°C Maximum operating junction temperature (TJ) . . . . . . . . . . +170°C Thermal resistance, junction-to-case (ΘJC): Cases X, Y and Z . . . . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835 Case U . . . . . . . . . . . . . . . . . . . . . . . . . . . . 10°C/W

Supply voltage range (VCC) . . . . . . . . . . . . . . . 4.5 V dc minimum to 5.5 V dc maximum High level input voltage range (VIH) . . . . . . . . . 2.0 V dc to VCC Low level input voltage range (VIL) . . . . . . . . . . −0.3 V dc to 0.8 V dc Frequency of operation: Device type 01 . . . . . . . . . . . . . . . . . . . 1.0 MHZ to 4.0 MHZ Device type 02 . . . . . . . . . . . . . . . . . . . 1.0 MHZ to 5.0 MHZ Device type 03 . . . . . . . . . . . . . . . . . . . 1.0 MHz to 8.0 MHZ Case operating temperature range (TC) . . . . . . . . . −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . XX percent 2/

intended Use:

microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

SMD-5962-90864 REV A
October 25, 1993
MICROCIRCUIT, DIGITAL, HCMOS MULTIFUNCTION PERIPHERAL, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
April 10, 1992
MICROCIRCUIT, DIGITAL, HCMOS MULTIFUNCTION PERIPHERAL, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement