DLA - SMD-5962-01517 REV C

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 3.3 V, 32K X 8-BIT PROM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 June 2006
Status: inactive
Page Count: 18
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 8, 2022
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 3.3 V, 32K X 8-BIT PROM, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
August 20, 2020
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 3.3 V, 32K X 8-BIT PROM, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
February 14, 2020
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 3.3 V, 32K X 8-BIT PROM, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
August 5, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 3.3 V, 32K X 8-BIT PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD-5962-01517 REV C
June 6, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 3.3 V, 32K X 8-BIT PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 17, 2005
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 3.3 V, 32K X 8-BIT PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 25, 2004
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 3.3 V, 32K X 8-BIT PROM, MONOLITHIC SILICON
A description is not available for this item.
May 15, 2001
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION-HARDENED, 3.3 V, 32K X 8-BIT PROM, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement