DLA - SMD-5962-90731 REV A

MICROCIRCUIT, LINEAR, CMOS QUAD, SPST ANALOG SWITCH, MONLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 January 1993
Status: inactive
Page Count: 24
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S end V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Switch action 01 DG411 CMOS, quad, SPST analog switch (See figures 2, 3) 02 DG412 CMOS, quad, SPST analog switch (See figures 2, 3) 03 DG413 CMOS, quad, SPST analog switch (See figures 2, 3)

The device class designator shall be a single letter identifying the Product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

For device classes M, B, and S, case outline(s) shall meet the requirements in appendix C of MIL-M-38510 and as listed below. For device classes Q and V, case outline(s) shall meet the requirements of MIL-I-38535, appendix C of MIL-M-38510, and as listed below.

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

V+ to V− - - - - - - - - - - - - - - - - - - - - - - 44 V dc Ground to V− - - - - - - - - - - - - - - - - - - - - 25 V dc Logic supply voltage (VL) to V− 2/ - - - - - - - - - (Ground −0.3 V dc) to 44 V dc Digital inputs, VS, VD 2/ - - - - - - - - - - - - - - (V−) −2.0 V dc to (V+) +2.0 V dc or 30 mA, whichever occurs first Continuous current (any terminal) - - - - - - - - - - 30 mA Source or drain current (pulsed, 1.0 ms, 10% duty cycle)- - - - - - - - - - 100 mA Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds)- - - - - - - +300°C Power dissipation (PD): Case E- - - - - - - - - - - - - - - - - - - - - - - 900 mW 3/ Case 2- - - - - - - - - - - - - - - - - - - - - - - 750 mW 4/ Thermal resistance, junction-to-case (ΘJC)- - - - - - See MIL-M-38510, appendix C

Unipolar supply voltage: V+ - - - - - - - - - - - - - - - - - - - - - - - 12 V dc V− - - - - - - - - - - - - - - - - - - - - - - - 0 V dc Bipolar supply voltage: V+ - - - - - - - - - - - - - - - - - - - - - - - 15 V dc V− - - - - - - - - - - - - - - - - - - - - - - - −15 V dc Ambient operating temperature range (TA)- - - - - - −55°C to +125°C Logic supply voltage (VL) - - - - - - - - - - - - - 5.25 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

August 11, 2023
MICROCIRCUIT, LINEAR, CMOS, QUAD, SPST ANALOG SWITCH, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Replaceability....
August 29, 2022
MICROCIRCUIT, LINEAR, CMOS, QUAD, SPST ANALOG SWITCH, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
December 8, 2016
MICROCIRCUIT, LINEAR, CMOS QUAD, SPST ANALOG SWITCH, MONLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
November 9, 2004
MICROCIRCUIT, LINEAR, CMOS QUAD, SPST ANALOG SWITCH, MONLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
March 24, 1995
MICROCIRCUIT, LINEAR, CMOS QUAD, SPST ANALOG SWITCH, MONLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
November 30, 1994
MICROCIRCUIT, LINEAR, CMOS QUAD, SPST ANALOG SWITCH, MONLITHIC SILICON
A description is not available for this item.
December 6, 1993
MICROCIRCUIT, LINEAR, CMOS QUAD, SPST ANALOG SWITCH, MONLITHIC SILICON
A description is not available for this item.
SMD-5962-90731 REV A
January 7, 1993
MICROCIRCUIT, LINEAR, CMOS QUAD, SPST ANALOG SWITCH, MONLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
January 13, 1992
MICROCIRCUIT, LINEAR, CMOS QUAD, SPST ANALOG SWITCH, MONLITHIC SILICON
A description is not available for this item.

References

Advertisement