DLA - SMD-5962-93128 REV A

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 1 STATIC RANDOM ACCESS MEMORY (SRAM), SEPARATE I/O, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 20 June 1995
Status: inactive
Page Count: 31
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number 1/ Circuit function Access Time 01 256K × 1 CMOS SRAM (CMOS-I/O) 60 02 256K × 1 CMOS SRAM (TTL-I/O) 60 03 256K × 1 CMOS SRAM (CMOS-I/O) 40 04 256K × 1 CMOS SRAM (TTL-I/O) 40 05 256K × 1 CMOS SRAM (TTL-I/O) 50

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as disignated in MIL-STD-1835 and as follows:

Outline letter Descriptive Designator Terminals Package Style X See figure 1 36 Flat pack Y See figure 1 40 Flat pack Z See figure 1 36 Flat pack

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) ------------------------------------ −2.0 V dc to +7.0 V dc DC input voltage range (VIN) ---------------------------------- −0.5 V dc to VCC + 0.5 V dc DC output voltage range VOUT) --------------------------------- −0.5 V dc to VCC + 0.5 V dc Output voltage applied to high Z state ------------------------ −0.5 V dc to VCC + 0.5 V dc Storage temperature range ------------------------------------- −65°C to +150°C Lead temperature (soldering, 5 sec) --------------------------- +250°C Thermal resistance, junction-to-case (ΘJC): Cases X and Y --------------------------------------------- 3.31°C/Watt Maximum power dissipation (PD) -------------------------------- 2.0 Watts Maximum junction temperature (TJ) ----------------------------- +175°C 4/

Supply voltage range (VCC) ---------------------------------- 4.5 V dc to 5.5 V dc Supply voltage (VSS) ---------------------------------------- 0.0 V dc High level (CMOS) input voltage range (VIH) ----------------- 3.5 V dc to VCC + 0.3 V dc High level (TTL) input voltage range (VIH) ------------------ 2.2 V dc to VCC + 0.5 V dc Low level (CMOS) input voltage range (VIL) ------------------ −0.3 V dc to 1.5 V dc Low level (TTL) input voltage range (VIL) ------------------- −0.5 V dc to 0.8 V dc Case operating temperature range (TC) ----------------------- −55°C to +125°C

Fault coverage measurement of manufacturing Logic tests (MIL-STD-883, test method 5012) ----------------- 100 percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

August 28, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION HARDENED, 256K X 1 STATIC RANDOM ACCESS MEMORY (SRAM), SEPARATE I/O, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
March 26, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 1 STATIC RANDOM ACCESS MEMORY (SRAM), SEPARATE I/O, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-93128 REV A
June 20, 1995
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 1 STATIC RANDOM ACCESS MEMORY (SRAM), SEPARATE I/O, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
June 15, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 1 STATIC RANDOM ACCESS MEMORY (SRAM), SEPARATE I/O, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement