DLA - SMD-5962-93128 REV C

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION HARDENED, 256K X 1 STATIC RANDOM ACCESS MEMORY (SRAM), SEPARATE I/O, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 28 August 2023
Status: active
Page Count: 27
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-93128 REV C
August 28, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, RADIATION HARDENED, 256K X 1 STATIC RANDOM ACCESS MEMORY (SRAM), SEPARATE I/O, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
March 26, 2013
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 1 STATIC RANDOM ACCESS MEMORY (SRAM), SEPARATE I/O, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 20, 1995
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 1 STATIC RANDOM ACCESS MEMORY (SRAM), SEPARATE I/O, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
June 15, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 256K X 1 STATIC RANDOM ACCESS MEMORY (SRAM), SEPARATE I/O, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement