MODUK - DEF STAN 02-345
Requirements for Flexible Rubber Pipe Assemblies and Bellows for use in Systems from vacuum to 10 Bar
| Organization: | MODUK |
| Publication Date: | 1 April 2000 |
| Status: | inactive |
| Page Count: | 82 |
scope:
This Naval Engineering Standard (NES) defines the basic requirements for design, construction, testing and installation of smoothbore flexible pipe assemblies and bellows for use in systems from vacuum to 10 bar up to 150mm nominal size (Metric) and 5 inch nominal size (Imperial), also rubber bellows up to 250mm nominal size (Metric) and 12 inch nominal size (Imperial).
This NES is applicable to HM Surface Ships and Submarines, but NES 374 covers requirements specifically relating to Submarine Flexibles.
Document History