MODUK - DEF STAN 02-345

Requirements for Flexible Rubber Pipe Assemblies and Bellows for use in Systems from Vacuum to 20 bar

inactive
Organization: MODUK
Publication Date: 2 August 2013
Status: inactive
Page Count: 70
scope:

This Defence Standard (Def Stan) defines the basic requirements, for design, construction, testing and installation of smooth-bore flexible pipe assemblies and bellows for use in systems from vacuum to 20bar up to 200mm nominal size (metric) and five (5) inch nominal size (imperial).

In addition flexible bellows up to 350mm nominal size (metric) and twelve (12) inch nominal size (imperial).

This Def Stan is applicable to HM surface ships, submarines, ship and submarine systems including weapon systems and equipment, but Def Stan 02-374 covers requirements specifically relating to submarine flexible.

Document History

September 28, 2019
Requirements for Flexible Rubber Pipe Assemblies and Bellows for Use in Systems from Vacuum to 20 Bar
This Defence Standard (Def Stan) defines the basic requirements, for design, construction, testing and installation of smooth-bore flexible pipe assemblies and bellows for use in systems from vacuum...
DEF STAN 02-345
August 2, 2013
Requirements for Flexible Rubber Pipe Assemblies and Bellows for use in Systems from Vacuum to 20 bar
This Defence Standard (Def Stan) defines the basic requirements, for design, construction, testing and installation of smooth-bore flexible pipe assemblies and bellows for use in systems from vacuum...
April 1, 2000
Requirements for Flexible Rubber Pipe Assemblies and Bellows for use in Systems from vacuum to 10 Bar
This Naval Engineering Standard (NES) defines the basic requirements for design, construction, testing and installation of smoothbore flexible pipe assemblies and bellows for use in systems from...

References

Advertisement