AIA/NAS - NAS907

Drills, High Speed Steel .0625" Thru 1"

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 15 July 1999
Status: inactive
Page Count: 27

Document History

October 31, 2019
DRILLS, HIGH SPEED STEEL, COBALT, AND CARBIDE 1/16 INCH THRU 1/2 INCH
A description is not available for this item.
February 27, 2015
DRILLS, HIGH SPEED STEEL, COBALT, AND CARBIDE 1/16 INCH THRU 1/2 INCH
Included in the standard are drill design parameters, pertinent nomenclature and point geometries, suggested areas of application, acceptable drill materials and hardness requirements, and a Glossary...
February 10, 2006
Drills, High Speed Steel and Cobalt, 1/16 Inch thru 1/2 Inch
Included in the standard are drill design parameters, pertinent nomenclature and point geometries, suggested areas of application, acceptable drill materials and hardness requirements, and a Glossary...
June 28, 2002
Drills, High Speed Steel .0625" Thru 1.000"
Included in the standard are drill design parameters, pertinent nomenclature and point geometries, suggested areas of application, acceptable drill materiais and hardness requirements, and a Glossary...
NAS907
July 15, 1999
Drills, High Speed Steel .0625" Thru 1"
A description is not available for this item.
August 29, 1997
Drills, High Speed Steel .0625" Thru 1"
A description is not available for this item.
July 15, 1994
Drills, High Speed Steel .0625" Thru 1"
A description is not available for this item.
Advertisement