AIA/NAS - NAS907

DRILLS, HIGH SPEED STEEL, COBALT, AND CARBIDE 1/16 INCH THRU 1/2 INCH

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 27 February 2015
Status: inactive
Page Count: 34
scope:

Included in the standard are drill design parameters, pertinent nomenclature and point geometries, suggested areas of application, acceptable drill materials and hardness requirements, and a Glossary of Terms defining relative terminology. See individual drawings for specific areas of application.

PURPOSE

This document provides the aerospace industry with the uniform standard for the procurement of high-speed steel, cobalt, and carbide twist drills. Utilization of the specified drills in accordance with recommended applications will ensure the performance of drilling tasks with optimum quality, reliability, and economy.

Document History

October 31, 2019
DRILLS, HIGH SPEED STEEL, COBALT, AND CARBIDE 1/16 INCH THRU 1/2 INCH
A description is not available for this item.
NAS907
February 27, 2015
DRILLS, HIGH SPEED STEEL, COBALT, AND CARBIDE 1/16 INCH THRU 1/2 INCH
Included in the standard are drill design parameters, pertinent nomenclature and point geometries, suggested areas of application, acceptable drill materials and hardness requirements, and a Glossary...
February 10, 2006
Drills, High Speed Steel and Cobalt, 1/16 Inch thru 1/2 Inch
Included in the standard are drill design parameters, pertinent nomenclature and point geometries, suggested areas of application, acceptable drill materials and hardness requirements, and a Glossary...
June 28, 2002
Drills, High Speed Steel .0625" Thru 1.000"
Included in the standard are drill design parameters, pertinent nomenclature and point geometries, suggested areas of application, acceptable drill materiais and hardness requirements, and a Glossary...
July 15, 1999
Drills, High Speed Steel .0625" Thru 1"
A description is not available for this item.
August 29, 1997
Drills, High Speed Steel .0625" Thru 1"
A description is not available for this item.
July 15, 1994
Drills, High Speed Steel .0625" Thru 1"
A description is not available for this item.

References

Advertisement