AIA/NAS - NAS907
Drills, High Speed Steel .0625" Thru 1"
inactive
| Organization: | AIA/NAS |
| Publication Date: | 15 July 1994 |
| Status: | inactive |
| Page Count: | 25 |
Document History
October 31, 2019
DRILLS, HIGH SPEED STEEL, COBALT, AND CARBIDE 1/16 INCH THRU 1/2 INCH
A description is not available for this item.
February 27, 2015
DRILLS, HIGH SPEED STEEL, COBALT, AND CARBIDE 1/16 INCH THRU 1/2 INCH
Included in the standard are drill design parameters, pertinent nomenclature and point geometries, suggested areas of application, acceptable drill materials and hardness requirements, and a Glossary...
February 10, 2006
Drills, High Speed Steel and Cobalt, 1/16 Inch thru 1/2 Inch
Included in the standard are drill design parameters, pertinent nomenclature and point geometries, suggested areas of application, acceptable drill materials and hardness requirements, and a Glossary...
June 28, 2002
Drills, High Speed Steel .0625" Thru 1.000"
Included in the standard are drill design parameters, pertinent nomenclature and point geometries, suggested areas of application, acceptable drill materiais and hardness requirements, and a Glossary...
July 15, 1999
Drills, High Speed Steel .0625" Thru 1"
A description is not available for this item.
August 29, 1997
Drills, High Speed Steel .0625" Thru 1"
A description is not available for this item.
NAS907
July 15, 1994
Drills, High Speed Steel .0625" Thru 1"
A description is not available for this item.