DLA - SMD-5962-92061 REV B

MICROCIRCUIT, HYBRID, DIGITAL, MULTICHIP, DUAL CHANNEL, DRIVER-RECEIVER

inactive
Organization: DLA
Publication Date: 8 October 1993
Status: inactive
Page Count: 25
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-H-38534. Two product assurance classes consisting, military high reliability (device classes H) and space application (device class K) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes H and K RHA marked devices shall meet the MIL-M-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MR63147M +5 V, dual channel, MIL-STD-1553 transceiver (Harris interface) 02 MR63147M-2 +5 V, dual channel, MIL-STD-1553 transceiver (Smith interface) 03 NHI-1559, NHI-1573, NHI-1567 +5 V, dual channel, MIL-STD-1553 transceiver (standby low) 04 NHI-1560, NHI-1574, NHI-1568 +5 V, dual channel, MIL-STD-1553 transceiver (standby high) 05 NHI-1563, NHI-1569 +5 V, dual channel, MacAir transceiver (standby low) 06 NHI-1570, NHI-1577 +5 V, dual channel, MacAir transceiver (standby high)

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style M See figure 1 20 Dual-in-line N See figure 1 20 Flat pack T See figure 1 36 Dual-in-line U See figure 1 36 Flat pack X See figure 1 36 Dual-in-line Y See figure 1 36 Flat pack Z See figure 1 24 Micro flat pack

The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) . . . . . . . . . . . . . . . . . −0.3 V dc to +7.0 V dc Logic input voltage range . . . . . . . . . . . . . . . . . . −0.3 V dc to +5.5 V dc Receiver differential input voltage . . . . . . . . . . . . . 10 Vp-p Driver peak output current . . . . . . . . . . . . . . . . . +1.0 A Power dissipation (PD), device types 01, 02: Hottest die (100% duty cycle) . . . . . . . . . . . . . . . 2.2 W Total hybrid (standby) . . . . . . . . . . . . . . . . . . 500 mW Total hybrid (100% duty cycle) . . . . . . . . . . . . . . 2.46 W Power dissipation (PD), device types 03, 04, 05, 06: Hottest die (100% duty cycle) . . . . . . . . . . . . . . . 500 mW Total hybrid (standby) . . . . . . . . . . . . . . . . . . 450 mW Total hybrid (100% duty cycle) . . . . . . . . . . . . . . 950 mW Storage temperature range . . . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . . . +300°C Junction temperature (TJ) . . . . . . . . . . . . . . . . . . +135°C Thermal resistance, junction-to-case (θJC) . . . . . . . . . 4°C/W (hottest die) Thermal resistance, case-to-air (θCA) . . . . . . . . . . . . 20°C/W (still air)

Supply voltage range (VCC), device types 01, 02 . . . . . . . +4.75 V dc to +5.25 V dc Supply voltage range (VCC), device types 03, 04, 05, 06 . . . +4.5 V dc to +5.5 V dc Logic input voltage range . . . . . . . . . . . . . . . . . . 0 V dc to +5.0 V dc Receiver differential voltage . . . . . . . . . . . . . . . . 8.0 Vp-p Driver peak output current . . . . . . . . . . . . . . . . . +700 mA Maximum serial data rate . . . . . . . . . . . . . . . . . . 0 Hz to 1.0 MHz Case operating temperature range (TC) . . . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 19, 2020
MICROCIRCUIT, HYBRID, DIGITAL, MULTICHIP, DUAL CHANNEL, DRIVER-RECEIVER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
January 22, 2013
MICROCIRCUIT, HYBRID, DIGITAL, MULTICHIP, DUAL CHANNEL, DRIVER-RECEIVER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 7, 2012
MICROCIRCUIT, HYBRID, DIGITAL, MULTICHIP, DUAL CHANNEL, DRIVER-RECEIVER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 20, 2010
MICROCIRCUIT, HYBRID, DIGITAL, MULTICHIP, DUAL CHANNEL, DRIVER-RECEIVER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 7, 2008
MICROCIRCUIT, HYBRID, DIGITAL, MULTICHIP, DUAL CHANNEL, DRIVER-RECEIVER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 19, 2003
MICROCIRCUIT, HYBRID, DIGITAL, MULTICHIP, DUAL CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
June 22, 2001
MICROCIRCUIT, HYBRID, DIGITAL, MULTICHIP, DUAL CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
December 6, 1995
MICROCIRCUIT, HYBRID, DIGITAL, MULTICHIP, DUAL CHANNEL, DRIVER-RECEIVER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
January 13, 1995
MICROCIRCUIT, HYBRID, DIGITAL, MULTICHIP, DUAL CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
SMD-5962-92061 REV B
October 8, 1993
MICROCIRCUIT, HYBRID, DIGITAL, MULTICHIP, DUAL CHANNEL, DRIVER-RECEIVER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
June 15, 1993
MICROCIRCUIT, HYBRID, DIGITAL, MULTICHIP, DUAL CHANNEL, DRIVER-RECEIVER
A description is not available for this item.
July 8, 1992
MICROCIRCUIT, HYBRID, DIGITAL, MULTICHIP, DUAL CHANNEL, DRIVER-RECEIVER
A description is not available for this item.

References

Advertisement