DLA - SMD-5962-91546

MICROCIRCUIT, MEMORY, DIGITAL, CMOS ONE TIME PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 25 July 1991
Status: inactive
Page Count: 25

Document History

September 2, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ONE TIME PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
January 29, 2007
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ONE TIME PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M), space application (device class V). A choice of case outlines and lead finishes are...
January 11, 1993
MICROCIRCUIT, MEMORY, DIGITAL, CMOS ONE TIME PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
SMD-5962-91546
July 25, 1991
MICROCIRCUIT, MEMORY, DIGITAL, CMOS ONE TIME PROGRAMMABLE LOGIC ARRAY, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement