ASTM International - ASTM F1070-87(2012)
Standard Specification for Doors, Non-Tight, for Marine Use
Organization: | ASTM International |
Publication Date: | 1 April 2012 |
Status: | inactive |
Page Count: | 5 |
ICS Code (Hulls and their structure elements): | 47.020.10 |
scope:
1.1 This specification to be used in conjunction with Specification F1073, covers the principal dimensions and the mechanical requirements for manufacturing steel, aluminum, and glass-reinforced plastic non-tight, personnel doors and dutch doors, with the exception of joiner, joiner dutch doors, and expanded metal doors, for marine use.
1.2 The doors will be used in non-tight bulkheads.
1.3 When fire protection requirements are applicable to the location of these doors, then the use of aluminum and glass-reinforced plastic doors shall be unacceptable.
1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
abstract:
This specification covers the dimensional and mechanical requirements as well as the construction of steel, aluminum, and glass-reinforced plastic (GRP) non-tight, personnel doors and dutch doors... View More